Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-5-0330495-3,
CB7586-000 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.72
|
61,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
61,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
61,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
61,000
in stock
|
Buy Now | |
Farnell
from US$0.77
|
49,000
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Sager
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Thickness | 30µin, .762µm |
Contact Termination Area Plating Thickness | 30µin, .762µm |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Tin |
Crimp Area Plating Finish | Tin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Tin |
Post Size | .79 x 1.57mm, .031 x .062in |
Wire Size | 24AWG, .2mm² |
Color Code | Red |
PCB Mount Retention | Without |
Mount Type | Crimp |
Wire Insulation Support | Without |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Clip/Reel |
Connector System | Wire-to-Wire |
Product Type | Termination Point Clip |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp to Post |
Standard Card Edge Conn Clip T-Pt 031 X 062 Sn 24 |Amp Te Connectivity 5-330495-3 | Newark Electronics |
Standard Card Edge Conn CLIP T-PT 031 X 062 SN 24 | Rapid Electronics |
TE Connectivity CLIP T-PT 031 X 062 SN 24 AWG Standard C | Distrelec |
CONTACT, PIN, 24AWG, CRIMP | Farnell |
Contact Wire Wrap ST Cable Mount Reel | Avnet America |
Standard Card Edge Connectors CLIP T-PT 031 X 062 SN 24 AWG | Sager |
Status: | Unknown |
---|---|
Series: | TERMI-POINT Series |
RoHS: | Unknown |
Product Range | TERMI-POINT Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | AMP TERMI-POINT Series Housing Connectors |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | - |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-330495-3?
Additional datasheets, footprints and schematics for 5-330495-3 are listed on our Part Details page. You can also find images and similar parts to 5-330495-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-330495-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-330495-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-330495-3 fall under?
The 5-330495-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-330495-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-330495-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-330495-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-330495-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-330495-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-330495-3 often in real-time on the comparison pages.
What if I can't find stock of 5-330495-3?
You can fill out our help required form which you can use to request a quote for 5-330495-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.