Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.53
|
No stock
|
Buy Now | |
TE Store
from US$33.78
|
1,799
in stock
|
Buy Now | |
Newark Electronics
from US$19.83
|
1,350
in stock
|
Buy Now | |
Rapid Electronics
from US$13.00
|
1,350
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
1,350
in stock
|
Buy Now | |
Distrelec
from US$12.03
|
1,350
in stock
|
Buy Now | |
Avnet America
from US$12.80
|
-
|
Buy Now | |
RS Americas
from US$17.33
|
-
|
Buy Now | |
Boersig
from US$13.66
|
-
|
Buy Now |
Shield Material | Brass |
---|---|
Connector Profile | Standard |
LED Color (Bottom Right) | Green/Yellow |
PCB Ground Tab Location | 3.05mm, .12in |
Shield Plating Finish | Matte |
LED Color (Top Left) | None |
Insulator Material | LCP |
LED Color (Top Right) | None |
LED Color (Bottom Left) | Green/Yellow |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Material | Nickel |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 2 |
Port Configuration | Multiple Ports |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Panel Ground Location | Top and Side |
Keyed | No |
Number of Panel Ground Tabs | 7 |
Connector Contact Density | Standard |
Multiple Port Configuration | Ganged |
Contact Underplating Material | Nickel |
PCB Termination Area Plating Finish | Matte |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold over Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Connector Height | 13.5mm, .531in |
コネクタの高さ | 13.5mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
PCB Mount Retention Type | Boardlock |
Boardlock Material | LCP |
Shielded | Yes |
Shield Panel Ground Type | Shield has bottom panel grounds. |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 30 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Grounding Options | PCB and Panel Ground |
Modular Jack & Plug Interface Type | RJ45 with Integrated Magnetics |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Data Rate | 1000Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Housing Material Temperature | 260 |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
RJ45 JACK INT.MAG. 1GB LED 1X2 Modular Jack & Plug Interface Type: RJ45 with Integrated Magnetics Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 2 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 with Integrated Magnetics Multiple Ports 1 x 2 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5-2301996-8 | Internal Number: 5-2301996-8 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn Rj45 Jack Int.mag. 1Gb |Amp Te Connectivity 5-2301996-8 | Newark Electronics |
Modular Conn/Ethernet Conn RJ45 JACK INT.MAG. 1GB | Rapid Electronics |
TE Connectivity - AMP RJ45 JACK INT.MAG. 1GB LED 1X2 | Distrelec |
RJ45 JACK INT.MAG. 1GB LED 1X2 | TE Connectivity 5-2301996-8 | RS Americas |
RJ45 CONNECTOR, JACK, 8P8C, 2PORT, TH | Farnell |
Where can I find additional details, specifications and documents for a 5-2301996-8?
Additional datasheets, footprints and schematics for 5-2301996-8 are listed on our Part Details page. You can also find images and similar parts to 5-2301996-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2301996-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2301996-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2301996-8 fall under?
The 5-2301996-8 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2301996-8 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2301996-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2301996-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2301996-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-2301996-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2301996-8 often in real-time on the comparison pages.
What if I can't find stock of 5-2301996-8?
You can fill out our help required form which you can use to request a quote for 5-2301996-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.