Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Current Rating (Max) | 16A |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Natural |
Mating Retention | With |
Mating Retention Type | Locking Latch |
Circuit Application | Power |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
STD TIMER PLUG HSG 5P W/EXT.LOCKING-SP Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Housing Plug Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 5-2295787-5 | Internal Number: 5-2295787-5 | .197" | TE Connectivity | TE Store |
Connector Housing Receptacle 5 Position Cable Mount Natural | Avnet America |
Where can I find additional details, specifications and documents for a 5-2295787-5?
Additional datasheets, footprints and schematics for 5-2295787-5 are listed on our Part Details page. You can also find images and similar parts to 5-2295787-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2295787-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2295787-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2295787-5 fall under?
The 5-2295787-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-2295787-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2295787-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2295787-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2295787-5 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 5-2295787-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2295787-5 often in real-time on the comparison pages.
What if I can't find stock of 5-2295787-5?
You can fill out our help required form which you can use to request a quote for 5-2295787-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.