Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.26
Outer Shell Plating Material | Tin |
---|---|
Outer Shell Material | Brass |
Body Style | Straight |
Ferrule Plating Material | Tin |
Ferrule Material | Brass |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Contact Current Rating (Max) | 1A |
RF Connector Center Contact Material | Brass |
Contact Type | Socket |
Outer Contact Material | Beryllium Copper |
Mating Contact Retention | Without |
Outer Contact Plating Thickness | 30µin |
Contact Size | 8 |
Impedance Options | Non-Matched |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Female Connectors |
Comment | Non-Impedance Matched and 50 Ohm are not intermatable. |
Outer Contact Plating Material | Gold (Au) |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Cable Type | RG 142A, Belden 9246, RG 142, RG 142B, RG 400, RG 58A |
Connector Type | Coaxial Contacts |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Contact |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Contacts Skt Rg-142/400/B9246 |Amp Te Connectivity 5-228596-4 | Newark Electronics |
D-Sub Contacts SKT RG-142/400/B9246 | Rapid Electronics |
TE Connectivity SOCKET STR SIZE 8 AMPLIMITE D-Sub Contac | Distrelec |
CONTACT, SOCKET, CRIMP | Farnell |
Connector, D-Sub, Socket, Str, Size 8,AMPLIMITE | TE Connectivity 5-228596-4 | RS Americas |
Contact SKT Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5-228596-4?
Additional datasheets, footprints and schematics for 5-228596-4 are listed on our Part Details page. You can also find images and similar parts to 5-228596-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-228596-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-228596-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-228596-4 fall under?
The 5-228596-4 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-228596-4 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-228596-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-228596-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-228596-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and RS Americas have stock available or on a lead time for 5-228596-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-228596-4 often in real-time on the comparison pages.
What if I can't find stock of 5-228596-4?
You can fill out our help required form which you can use to request a quote for 5-228596-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.