Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Assembly Process Feature Material | Aluminium Alloy |
---|---|
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Loaded Positions | 40 |
Number of Positions | 40 |
Contact Layout | Inline |
Contact Shape & Form | Dual, Rectangular |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
Contact Type | Receptacle |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Current Rating (Max) | .5A |
コネクタの高さ | 4.75mm |
Stack Height | 8.12mm, 9.9mm, .25in, .39in, 6.35mm, .32in |
Connector Width | .12in, 3.05mm |
Row-to-Row Spacing | 1.27mm, .05in |
Connector Height | .19in, 4.75mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Length | 25.8mm, 1.02in |
Termination Resistance | 12mΩ, 16mΩ, 14mΩ |
Dielectric Withstanding Voltage (Max) | 300VAC |
Contact Resistance | 16mΩ, 12mΩ, 14mΩ |
Insulation Resistance | 5000MΩ |
Housing Material | Liquid Crystal Polymer (LCP) |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Mating Entry Location | Top |
UL File Number | E28476 |
CSA File Number | LR7189 |
CSA Certified | Yes |
Agency/Standard | UL, CSA |
PCB Mount Retention | With |
PCB Mount Alignment Type | Hold-Down |
PCB Mount Retention Type | Hold-Down |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Alignment Type | Polarizing Tab |
Connector Mounting Type | Board Mount |
Assembly Process Feature | Vacuum Cover |
Circuit Application | Signal |
Packaging Quantity | 1800 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .088in, 2.23mm |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Connector Socket Strip Receptacle 40 Position 1.27mm Solder Straight Through Hole Tube | Avnet America |
Connector, AMPMODU, 40 50/50 Grid Drst Th Rcpt | TE Connectivity 5-2267254-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5-2267254-4?
Additional datasheets, footprints and schematics for 5-2267254-4 are listed on our Part Details page. You can also find images and similar parts to 5-2267254-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2267254-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2267254-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2267254-4 fall under?
The 5-2267254-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-2267254-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2267254-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2267254-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2267254-4 have stock available?
Authorised distributors including Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 5-2267254-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2267254-4 often in real-time on the comparison pages.
What if I can't find stock of 5-2267254-4?
You can fill out our help required form which you can use to request a quote for 5-2267254-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.