Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.08
|
2,990
in stock
|
Buy Now | |
Newark Electronics
from US$5.17
|
2,990
in stock
|
Buy Now | |
element14
from US$4.13
|
2,990
in stock
|
Buy Now | |
Avnet America
from US$2.81
|
689
in stock
|
Buy Now | |
Chip One Stop
from US$2.53
|
308
in stock
|
Buy Now | |
TE Store
from US$3.78
|
244
in stock
|
Buy Now | |
Future Electronics
from US$2.91
|
-
|
Buy Now | |
RS Americas
from US$3.77
|
-
|
Buy Now | |
Avnet Asia
from US$2.85
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Number of Positions | 3 |
Interface Type | 2mm HM |
Number of Power Positions | 3 |
Number of Signal Positions | 0 |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Base Material | High Conductivity Copper Alloy |
Contact Termination Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Current Rating (Max) | 16A |
Wire Size | 20 – 10AWG, .503 – 6.114mm² |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Housing Color | Gray |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tube, Box & Tube |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Board-to-Board |
Contact Type | Blade |
Sealable | No |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connector, Header, 3Pos, 2Mm Rohs Compliant: Yes |Amp Te Connectivity 5223961-1 | Newark Electronics |
CONNECTOR, HEADER, 3POS, 2MM | element14 |
Conn Backplane HDR 3Power POS 2mm Press Fit RA Thru-Hole | Avnet America |
TE UPM R/A Header 3P STD Power, LLL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 3 Centerline (Pitch): 3 mm Header Plug Board-to-Board 3 | Rectangular Power Connector | Part Number: 5223961-1 | Internal Number: 5223961-1 | 3 mm | TE Connectivity | TE Store |
Universal Power Module Series 3 Position 3 mm Through Hole Header | Future Electronics |
2 mm, 3 mm Pitch 3 Way 1 Row Right Angle PCB Header, Solder Termination, 10A | TE Connectivity 5223961-1 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Z-PACK 2mm HM |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Product Range | Z-PACK 2mm HM |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 3mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-223961-1?
Additional datasheets, footprints and schematics for 5-223961-1 are listed on our Part Details page. You can also find images and similar parts to 5-223961-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-223961-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-223961-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-223961-1 fall under?
The 5-223961-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-223961-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-223961-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-223961-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-223961-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Chip One Stop have stock available or on a lead time for 5-223961-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-223961-1 often in real-time on the comparison pages.
What if I can't find stock of 5-223961-1?
You can fill out our help required form which you can use to request a quote for 5-223961-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.