Status: | Unknown |
---|---|
Series: | Power Triple Lock Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.59
|
201,341
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
201,341
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
201,341
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
201,341
in stock
|
Buy Now | |
Farnell
from US$0.80
|
161,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Power Triple Lock Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 6mm |
For Use With | PTL Standard Tab Contacts |
SVHC | No SVHC (15-Jan-2018) |
Ptl 1X3 Cap Free Hang Glw Wire Key A Dgr |Amp Te Connectivity 5-2232358-3 | Newark Electronics |
PTL 1X3 CAP FREE HANG GLW WIRE KEY A DGR | Rapid Electronics |
TE Connectivity PTL 1X3 CAP FREE HANG GLW WIRE KEY A DGR | Distrelec |
CONN HOUSING, RCPT, 3POS, 6MM | Farnell |
AMP5-2232358-3 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-2232358-3?
Additional datasheets, footprints and schematics for 5-2232358-3 are listed on our Part Details page. You can also find images and similar parts to 5-2232358-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2232358-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2232358-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2232358-3 fall under?
The 5-2232358-3 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2232358-3 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2232358-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2232358-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2232358-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-2232358-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2232358-3 often in real-time on the comparison pages.
What if I can't find stock of 5-2232358-3?
You can fill out our help required form which you can use to request a quote for 5-2232358-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.