Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Rotatable | No |
---|---|
Number of Positions | 7 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 15A |
Wire Size | 18 – 14AWG |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Agency & Standard | ANSI |
Circuit Application | Power & Signal |
Sealable | Yes |
Lighting Product Type | Connector |
Connector System | Wire-to-Component |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Where can I find additional details, specifications and documents for a 5-2213362-4?
Additional datasheets, footprints and schematics for 5-2213362-4 are listed on our Part Details page. You can also find images and similar parts to 5-2213362-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2213362-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2213362-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2213362-4 fall under?
The 5-2213362-4 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-2213362-4 when available in the NEMA/ANSI Street Light Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2213362-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2213362-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2213362-4 have stock available?
There is no stock from authorised distributors for 5-2213362-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2213362-4 often in real-time on the comparison pages.
What if I can't find stock of 5-2213362-4?
You can fill out our help required form which you can use to request a quote for 5-2213362-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.