Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Ejector Type | Standard |
---|---|
Number of Positions | 288 |
Module Orientation | Vertical |
Contact Current Rating (Max) | .75A |
Centerline (Pitch) | .85mm, .0334in |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Method | Tray |
Row-to-Row Spacing | .08in, 2.2mm |
DRAM Type | Double Data Rate (DDR) 4 |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 5-2199154-4?
Additional datasheets, footprints and schematics for 5-2199154-4 are listed on our Part Details page. You can also find images and similar parts to 5-2199154-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2199154-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2199154-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2199154-4 fall under?
The 5-2199154-4 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5-2199154-4 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2199154-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2199154-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2199154-4 have stock available?
There is no stock from authorised distributors for 5-2199154-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2199154-4 often in real-time on the comparison pages.
What if I can't find stock of 5-2199154-4?
You can fill out our help required form which you can use to request a quote for 5-2199154-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.