Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-2176070-9 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.18
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
4,000
in stock
|
Buy Now | |
Conrad
from US$0.62
|
3,883
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 6.35 x 3.2 x .55mm |
Voltage Rating | 250V |
Tolerance | 1% |
Power Rating | 2W |
Resistance | 2.7KΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Thick Film |
Resistor Type | Power Resistor |
Product Type | Fixed Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±100ppm/°C |
Thick Film Resistors-SMD 3521 2K7 1% 2W | Rapid Electronics |
2.7K OHM 2W 1% | TTI Europe |
3521 Series 2.7 kOhm 2 W â–’1 % â–’100 ppm/â–‘C Surface Mount Thick Film Chip Resistor | Future Electronics |
Power rating (electric): 2 W | Conrad |
SMD Chip Resistor, 2.7 kOhm, ± 1%, 2 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
SMD Chip Resistor, 2.7 kOhm, � 1%, 2 W, 2512 [6332 Metric], Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-2176070-9?
Additional datasheets, footprints and schematics for 5-2176070-9 are listed on our Part Details page. You can also find images and similar parts to 5-2176070-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2176070-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2176070-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2176070-9 fall under?
The 5-2176070-9 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 5-2176070-9 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2176070-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2176070-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2176070-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Future Electronics and Conrad have stock available or on a lead time for 5-2176070-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2176070-9 often in real-time on the comparison pages.
What if I can't find stock of 5-2176070-9?
You can fill out our help required form which you can use to request a quote for 5-2176070-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.