Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 30Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Surface Mount |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Termination | Surface Mount Right Angle |
Interface Connector, Receptacle, 30 Position 0.5Mm | Newark Electronics |
RECEPTACLE, 0.5MM, LCEDI, 30WAY | Farnell |
Conn IEEE 488 RCP 30 POS Solder RA SMD 30 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5-2069716-2?
Additional datasheets, footprints and schematics for 5-2069716-2 are listed on our Part Details page. You can also find images and similar parts to 5-2069716-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2069716-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2069716-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2069716-2 fall under?
The 5-2069716-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2069716-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2069716-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2069716-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2069716-2 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 5-2069716-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2069716-2 often in real-time on the comparison pages.
What if I can't find stock of 5-2069716-2?
You can fill out our help required form which you can use to request a quote for 5-2069716-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.