Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 4 |
---|---|
Keying & Polarized Position Locations | 1C, 4D |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Mating Tab Width | .248in, 6.35mm, .25in, 6.3mm |
Contact Mating Area Plating Material Thickness | 149.6µin |
Mating Tab Thickness | .032in, .8mm, .81mm, .031in |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 149.6µin, 3.8µm |
Contact Retention Within Housing | Without |
Contact Type | Tab |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
コネクタの高さ | 12.8mm |
Connector Height | 12.8mm, .5in |
Row-to-Row Spacing | 5mm |
Connector Length | .79in, 20.3mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Circuit Application | Power |
Packaging Quantity | 90 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.5mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 120°C |
Where can I find additional details, specifications and documents for a 5-1971895-4?
Additional datasheets, footprints and schematics for 5-1971895-4 are listed on our Part Details page. You can also find images and similar parts to 5-1971895-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1971895-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1971895-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1971895-4 fall under?
The 5-1971895-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1971895-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1971895-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1971895-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1971895-4 have stock available?
There is no stock from authorised distributors for 5-1971895-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1971895-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1971895-4?
You can fill out our help required form which you can use to request a quote for 5-1971895-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.