Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1879280-8 |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.59
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 2 x 1.25 x .5mm |
Power Rating | .125W |
Resistance Range | 1kΩ – 1MΩΩ |
Resistance | 221KΩ |
Tolerance | .1% |
Voltage Rating | 150V |
Mount Style | Surface Mount |
Packaging Method | Cut Tape Length |
Size Code | 0805 |
Product Type | Fixed Resistor |
Resistor Type | Precision Resistor |
Termination Type | Solder |
Number of Terminations | 2 |
Temperature Coefficient | ±15ppm/°C |
Thin Film Res.-Smd Rp 2A 221K 0.1% 15Ppm Cut |Holsworthy Te Connectivity 5-1879280-8 | Newark Electronics |
Thin Film Res.-SMD RP 2A 221K 0.1% 15PPM CUT | Rapid Electronics |
TE Connectivity RP 2A 221K 0.1% 15PPM CUT LENGTH Thin Fi | Distrelec |
RP73 Series 0805 221 kOhm â–’0.1 % 0.25 W â–’15ppm/â–‘C Thin Film Resistor | Future Electronics |
SMD Chip Resistor, 221 kOhm, ± 0.1%, 125 mW, 0805 [2012 Metric], Thin Film, High Power Precision | Avnet America |
221K OHM .1% 15PPM | TTI Europe |
SMD Chip Resistor, 221 kOhm, � 0.1%, 125 mW, 0805 [2012 Metric], Thin Film, High Power Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1879280-8?
Additional datasheets, footprints and schematics for 5-1879280-8 are listed on our Part Details page. You can also find images and similar parts to 5-1879280-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1879280-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1879280-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1879280-8 fall under?
The 5-1879280-8 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 5-1879280-8 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1879280-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1879280-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1879280-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5-1879280-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1879280-8 often in real-time on the comparison pages.
What if I can't find stock of 5-1879280-8?
You can fill out our help required form which you can use to request a quote for 5-1879280-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.