Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1879126-6 |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.41
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.98
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 1 x .5 x .3mm |
Voltage Rating | 25V |
Resistance | 174Ω |
Tolerance | .1% |
Power Rating | .063W |
Resistance Range | Up to 1kΩΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Product Type | Fixed Resistor |
Size Code | 0402 |
Resistor Type | Precision Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±10ppm/°C |
Thin Film Resistors-Smd Rn 0402 174R 0.1% 10Ppm |Amp Te Connectivity 5-1879126-6 | Newark Electronics |
Thin Film Resistors-SMD RN 0402 174R 0.1% 10PPM | Rapid Electronics |
TE Connectivity RN 0402 174R 0.1% 10PPM 1K RL Thin Film | Distrelec |
SURFACE MOUNT RESISTORS | Farnell |
SMD Chip Resistor, 174 Ohm, ± 0.1%, 63 mW, 0402 [1005 Metric], Thin Film, High Precision High Stability | Avnet America |
SMD Chip Resistor, 174 Ohm, � 0.1%, 63 mW, 0402 [1005 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1879126-6?
Additional datasheets, footprints and schematics for 5-1879126-6 are listed on our Part Details page. You can also find images and similar parts to 5-1879126-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1879126-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1879126-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1879126-6 fall under?
The 5-1879126-6 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 5-1879126-6 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1879126-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1879126-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1879126-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1879126-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1879126-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1879126-6?
You can fill out our help required form which you can use to request a quote for 5-1879126-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.