Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.84
Number of Rows | 2 |
---|---|
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 32 |
Keying | X |
Multiple Contact Types | Without |
Contact Plating Material | Pre-Tin |
Tail Plating Material | Tin |
端子のタイプ | Tab |
Contact Layout | Matrix |
Contact Transmits (Typical) | Signal (Data) |
Contact Style | Straight |
Contact Current Rating (Max) | 3A |
Shunts/Shorting Bars | Without |
Length | 1.36in, 34.6mm |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Tail Length | 3.05mm, .12in |
Width | .444in |
幅 | 11.3mm |
Height | .49in, 12.45mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Red |
Housing Material | Polyester GF |
UL File Number | E28476 |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
CSA File Number | LR7189 |
Mating Retention | Without |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
Contact Retention | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 13 |
Row-to-Row Spacing | 3.3mm, .1299in |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&wire Housings Hdr Assy V 32P X Red Tin |Amp Te Connectivity 5-1871056-6 | Newark Electronics |
Headers&Wire Housings HDR ASSY V 32P X RED TIN | Rapid Electronics |
TE Connectivity DYNAMIC 1100D HDR ASSY V 32P X RED TIN B | Distrelec |
Shrouded Connector Header 32 Position 2mm Solder Straight Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5-1871056-6?
Additional datasheets, footprints and schematics for 5-1871056-6 are listed on our Part Details page. You can also find images and similar parts to 5-1871056-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1871056-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1871056-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1871056-6 fall under?
The 5-1871056-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1871056-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1871056-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1871056-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1871056-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-1871056-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1871056-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1871056-6?
You can fill out our help required form which you can use to request a quote for 5-1871056-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.