Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
154
in stock
|
Buy Now | |
TTI Europe
from US$1.20
|
19,250
in stock
|
Buy Now | |
element14
from US$2.05
|
8,294
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
3,150
in stock
|
Buy Now | |
CoreStaff
from US$2.45
|
1,075
in stock
|
Buy Now | |
Heilind Electronics
from US$1.78
|
1,050
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.78
|
350
in stock
|
Buy Now | |
RS Americas
from US$1.98
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,000
in stock
|
Buy Now | |
Sorelec
-
|
8,400
in stock
|
Buy Now | |
Avnet America
-
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$3.15
|
-
|
Buy Now | |
Avnet Asia
from US$2.11
|
-
|
Buy Now | |
Boersig
from US$1.86
|
-
|
Buy Now | |
Sager
from US$1.61
|
-
|
Buy Now | |
Farnell
from US$2.04
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
SMA VERTICAL PCB JACK T/H | TTI Europe |
Female Socket 50 Ohm Through Hole Solder SMT RF Connector | Future Electronics |
SMA STR PCB SKT GZD | Heilind Electronics |
SMA Str PCB Skt GZD | RS |
SMA Str PCB Skt GZD, RF Plugs and Jacks | TE Connectivity 5-1814832-2 | RS Americas |
Conn SMA RCP 0Hz to 6GHz 50 Ohm Solder ST Through Hole Gold | Avnet Abacus |
Rf Coax Conn, Sma Jack, 50 Ohm, Pcb Rohs Compliant: Yes |Te Connectivity 5-1814832-2 | Newark Electronics |
RF Connectors / Coaxial Connectors SMA Str PCB Skt GZD | Sager |
Where can I find additional details, specifications and documents for a 5-1814832-2?
Additional datasheets, footprints and schematics for 5-1814832-2 are listed on our Part Details page. You can also find images and similar parts to 5-1814832-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1814832-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814832-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1814832-2 fall under?
The 5-1814832-2 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1814832-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814832-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1814832-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1814832-2 have stock available?
Authorised distributors including TTI Europe, element14, Chip One Stop, Future Electronics and CoreStaff have stock available or on a lead time for 5-1814832-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1814832-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1814832-2?
You can fill out our help required form which you can use to request a quote for 5-1814832-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.