Status: | Unknown |
---|---|
Series: | ZDC Series |
RoHS: | Unknown |
Prices starting from US$0.89
Connector Type | Mini UHF Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | KX15 RG58C RG76 RG141A/U URM43 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | Cable Mount |
Product Range | ZDC Series |
Centre Contact Resistance | 2.5mohm |
Coaxial Type | RG58C/U 141A/U URM43 76 KX15 |
Connector Mounting Orientation | Cable |
Insulation Resistance | 5000Mohm |
Material | Zinc |
No. of Mating Cycles | 50 |
Operating Frequency Max | 2GHz |
Operating Temperature Max | +85°C |
Operating Temperature Min | -65°C |
Outer Contact Resistance | 0.2mohm |
Termination Method | Crimp |
Working Voltage | 335V |
M-Uhf Str Plg Hex Nickel Pltd Rg58C/U |Amp Te Connectivity 5-1814818-1 | Newark Electronics |
M-UHF Str Plg Hex Nickel Pltd RG58C/U | Rapid Electronics |
TE Connectivity - AMP M-UHF Str Plg Hex Nickel Pltd RG58C/U | Distrelec |
RF CONN, M-UHF PLUG, 50 OHM CRIMP | Farnell |
RF COAXIAL, MINI UHF, STR PLUG, 50OHM | element14 |
Where can I find additional details, specifications and documents for a 5-1814818-1?
Additional datasheets, footprints and schematics for 5-1814818-1 are listed on our Part Details page. You can also find images and similar parts to 5-1814818-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1814818-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814818-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1814818-1 fall under?
The 5-1814818-1 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5-1814818-1 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814818-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1814818-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1814818-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1814818-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1814818-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1814818-1?
You can fill out our help required form which you can use to request a quote for 5-1814818-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.