Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD03Y-L,
D85091-000 |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0322
|
40,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0336
|
68,400
in stock
|
Buy Now | |
Farnell
from US$0.07
|
22,800
in stock
|
Buy Now | |
TTI Europe
from US$0.0311
|
5,100
in stock
|
Buy Now | |
Avnet America
from US$0.0217
|
-
|
Buy Now | |
Boersig
from US$0.0342
|
-
|
Buy Now | |
Sager
from US$0.0215
|
-
|
Buy Now |
Marker Style | Snap-On |
---|---|
Marker Material | Polyoxymethylene |
Marker Size | STD 03 |
Marker Color | Yellow |
Compatible Cable Diameter | 1.9 – 2.6mm, .075 – .102in |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Printed Marking | L |
Marker Cut | Straight |
Wire Labels&Markers STD03Y-L | Rapid Electronics |
TE Connectivity STD03Y-L Wire Labels & Markers STD03Y-L | Distrelec |
WIRE MARKERS - CLIP STYLE | Farnell |
Cable Marker Snap-On Pre Printed "L" Legend Polyoxymethylene Yellow Strip | Avnet America |
Wire Labels & Markers STD03Y-L | Sager |
Where can I find additional details, specifications and documents for a 5-1768042-6?
Additional datasheets, footprints and schematics for 5-1768042-6 are listed on our Part Details page. You can also find images and similar parts to 5-1768042-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1768042-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1768042-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1768042-6 fall under?
The 5-1768042-6 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 5-1768042-6 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1768042-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1768042-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1768042-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, TTI Europe and Avnet America have stock available or on a lead time for 5-1768042-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1768042-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1768042-6?
You can fill out our help required form which you can use to request a quote for 5-1768042-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.