Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1768016-4,
D51729-000 |
Accepts Cable Diameter (Max) | 8.9mm, .351in |
---|---|
Cable Diameter (Min) | .125in, 3.2mm |
UL Listed | No |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
Packaging Method | Sheet |
実装方法 | Sheet |
Packaging Quantity | 40 |
Number of Labels Across | 10 |
Label Thickness | 80Micron |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Printable Label Height | .394in, 10mm |
Label Height | 38mm, 1.496in |
Label Style | Die-Cut |
Label Material | Vinyl |
Label Type | Self-Laminating |
Operating Temperature Range | -22 – 248°F, -30 – 120°C |
Cable Accessories Self Laminating Cable Marker | Avnet America |
Wire Labels & Markers BKM-3823-9 | Sager |
Where can I find additional details, specifications and documents for a 5-1768016-4?
Additional datasheets, footprints and schematics for 5-1768016-4 are listed on our Part Details page. You can also find images and similar parts to 5-1768016-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1768016-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1768016-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1768016-4 fall under?
The 5-1768016-4 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 5-1768016-4 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1768016-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1768016-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1768016-4 have stock available?
Authorised distributors including Avnet America, Boersig, Sager and Avnet Abacus have stock available or on a lead time for 5-1768016-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1768016-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1768016-4?
You can fill out our help required form which you can use to request a quote for 5-1768016-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.