Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.72
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$46.57
|
75
in stock
|
Buy Now | |
TE Store
from US$64.13
|
276
in stock
|
Buy Now | |
Newark Electronics
from US$58.49
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$47.98
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$51.50
|
75
in stock
|
Buy Now | |
Farnell
from US$50.81
|
61
in stock
|
Buy Now | |
Future Electronics
from US$48.58
|
-
|
Buy Now | |
Avnet America
from US$41.72
|
-
|
Buy Now | |
RS Americas
from US$68.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stackable | Yes |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 18 |
Number of Positions | 296 |
Board-to-Board Configuration | Mezzanine |
Contact Mating Area Plating Material Thickness | 29.9212µin, .76µm |
Contact Current Rating (Max) | 1A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin-Silver |
Contact Shape & Form | Dual Beam, Single Beam |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
PCB Thickness (Recommended) | 1.57mm, .8in |
Row-to-Row Spacing | .0786in, 2mm |
Stack Height | 20mm, 15mm, 17mm, 18mm, 1.181in, 30mm, 25mm |
コネクタの高さ | 10.65mm |
Connector Height | 10.65mm, .418545in |
Insulation Resistance | 18MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 48VAC |
Housing Material | Thermoplastic |
Housing Color | Natural |
Centerline (Pitch) | .051in, 1.3mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | None |
実装方法 | Tray |
Packaging Quantity | 20 |
Packaging Method | Tray |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount - Solder Ball |
Operating Temperature Range | 32 – 212°F, 0 – 100°C |
STEP-Z RCPT 05MM 296P LF ST PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 296 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 296 | PCB Header & Receptacle | Part Number: 5-1761617-5 | Internal Number: 5-1761617-5 | TE Connectivity | TE Store |
Connectors Bga 05H Rec 296P Smt |Amp Te Connectivity 5-1761617-5 | Newark Electronics |
Connectors BGA 05H REC 296P SMT | Rapid Electronics |
TE Connectivity STEP-Z RCPT 05MM 296P LF ST Board to Board & Mezzanine Connectors BGA 05H REC 296P SMT | Distrelec |
CONN, FFC/FPC, 296POS, 18ROW, 1.3MM | Farnell |
Conn High Density RCP 296 POS 1.3mm Solder ST Thru-Hole Tray | Avnet America |
STEP-Z RCPT 05MM 296P LF ST, PCB Headers and Receptacles | TE Connectivity 5-1761617-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5-1761617-5?
Additional datasheets, footprints and schematics for 5-1761617-5 are listed on our Part Details page. You can also find images and similar parts to 5-1761617-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1761617-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1761617-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1761617-5 fall under?
The 5-1761617-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1761617-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1761617-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1761617-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1761617-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-1761617-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1761617-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1761617-5?
You can fill out our help required form which you can use to request a quote for 5-1761617-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.