Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Brass |
---|---|
Shield Plating Material | Tin over Nickel |
Number of Positions | 16 |
Number of Conductors | 16 |
Keying | E |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Thickness | 100µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Wire Size | .2mm², .205mm², 24AWG |
Conductor Insulation Diameter | .05in, 1.27mm |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polycarbonate |
Housing Color | Brown |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Receptacle Configuration | Standard |
Cable Type | Flat |
Product Type | Connector |
Connector System | Cable-to-Board |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
16 Sdl Flat Plug Assy |Amp Te Connectivity 5-1761192-6 | Newark Electronics |
Conn SDL PL 16 POS Solder RA Thru-Hole 16 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5-1761192-6?
Additional datasheets, footprints and schematics for 5-1761192-6 are listed on our Part Details page. You can also find images and similar parts to 5-1761192-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1761192-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1761192-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1761192-6 fall under?
The 5-1761192-6 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1761192-6 when available in the SDL Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1761192-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1761192-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1761192-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-1761192-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1761192-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1761192-6?
You can fill out our help required form which you can use to request a quote for 5-1761192-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.