Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.97
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$11.89
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$18.40
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$10.65
|
-
|
Buy Now | |
Avnet America
from US$10.07
|
-
|
Buy Now | |
element14
from US$11.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Brass |
---|---|
Shield Plating Material | Tin over Nickel |
Number of Positions | 16 |
Number of Conductors | 16 |
Keying | E |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester GF |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Grounding Options | Panel Ground |
Receptacle Configuration | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Cable-to-Board |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
Modular Conn/Ethernet Conn 16 TE RCPT ASSY | Rapid Electronics |
TE Connectivity 16 SDL TE RCPT ASSY Modular Connectors | Distrelec |
16 Sdl Te Rcpt Assy |Amp Te Connectivity 5-1761183-6 | Newark Electronics |
Conn SDL RCP 16 POS 2.54mm Solder ST Thru-Hole 16 Terminal 1 Port | Avnet America |
RECEPTACLE, SDL, 16WAY, VERTICAL | element14 |
Where can I find additional details, specifications and documents for a 5-1761183-6?
Additional datasheets, footprints and schematics for 5-1761183-6 are listed on our Part Details page. You can also find images and similar parts to 5-1761183-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1761183-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1761183-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1761183-6 fall under?
The 5-1761183-6 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1761183-6 when available in the SDL Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1761183-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1761183-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1761183-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 5-1761183-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1761183-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1761183-6?
You can fill out our help required form which you can use to request a quote for 5-1761183-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.