Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
PCB Mount Orientation | Vertical |
Number of Loaded Positions | 3 |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | .8µm, 39.37µin |
Contact Current Rating (Max) | 3A |
Mating Tab Width | .028in, .7mm |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material Thickness | .3µm, 11.81µin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
コネクタの高さ | 18mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | 18mm, .708in |
Connector Length | .59in, 15mm |
Operating Voltage | 50VAC, 50VDC |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Comment | This header assembly assembled post contact and radial pin into circuit no.1,3,5 of 5 position header housing |
Number of Blocked Positions | 2 |
実装方法 | Tape |
Packaging Quantity | 450 |
Packaging Method | Tape |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -30 – 105°C, 15°F |
Where can I find additional details, specifications and documents for a 5-1747511-1?
Additional datasheets, footprints and schematics for 5-1747511-1 are listed on our Part Details page. You can also find images and similar parts to 5-1747511-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1747511-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1747511-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1747511-1 fall under?
The 5-1747511-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1747511-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1747511-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1747511-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1747511-1 have stock available?
There is no stock from authorised distributors for 5-1747511-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1747511-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1747511-1?
You can fill out our help required form which you can use to request a quote for 5-1747511-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.