Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Number of Columns | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Mating Post Length | 10.9mm, 7.1mm, .429in, .279in |
Contact Shape & Form | Rectangular |
Contact Underplating Material Thickness | 31.496µin, 1.27µm |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.73µin |
Contact Fabrication | Stamped & Formed |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | .38µm, 15µin |
Contact Type | Tab |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 23A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Connector Length | 1.12in, 28.7mm |
Height Above PC Board | .063in, 1.6mm |
Row-to-Row Spacing | .249in, 6.35mm |
Connector Width | 10.4mm, .409in |
PCB Thickness (Recommended) | 1.6 – 2.4mm, .062 – .094in |
Connector Height | .937in, 23.8mm |
コネクタの高さ | 23.8mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .249in, 6.35mm |
Right Angle Bending Side | Rear |
Housing Color | Black |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Quantity | 16 |
Packaging Method | Tube |
実装方法 | Tube |
Connector System | Wire-to-Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .149in, 3.8mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 5-1747277-3?
Additional datasheets, footprints and schematics for 5-1747277-3 are listed on our Part Details page. You can also find images and similar parts to 5-1747277-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1747277-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1747277-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1747277-3 fall under?
The 5-1747277-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1747277-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1747277-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1747277-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1747277-3 have stock available?
There is no stock from authorised distributors for 5-1747277-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1747277-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1747277-3?
You can fill out our help required form which you can use to request a quote for 5-1747277-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.