Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Preloaded | Yes |
Contact Layout | Inline |
端子のタイプ | Socket |
Contact Plating Material | Gold |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Current Rating (Max) | 30A |
Tail Plating Material | Tin |
Multiple Contact Types | Without |
Contact Style | Straight |
Shunts/Shorting Bars | Without |
Length | 40.92mm, 1.61in |
幅 | 11.5mm |
Width | .452in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Height | .551in, 14mm |
Tail Length | 3.8mm, .149in |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .4in |
Housing Material | Polyester GF |
Housing Color | Black |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Mating Retention Type | Latch |
PCB Mount Retention Type | Retention Leg |
Contact Retention | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention | With |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Tab Header |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 11 |
Insertion Force | High |
Header Type | Shrouded |
Series Number | 5200 |
Product Type | Connector |
Connector Type | Header |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Strain Relief | Without |
Shielded | No |
Product Style | Assembly |
Connector Style | Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dz5200 V-Rec Assy 4P 10.16Mm Pitch |Amp Te Connectivity 5-1747147-4 | Newark Electronics |
Conn Power RCP 4 POS 10.16mm Solder ST Thru-Hole 32 Terminal 1 Port Tube | Avnet America |
Special Order: DZ5200 V-REC ASSY 4P 10.16MM PITCH PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 4 | PCB Header & Receptacle | Part Number: 5-1747147-4 | Internal Number: 5-1747147-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-1747147-4?
Additional datasheets, footprints and schematics for 5-1747147-4 are listed on our Part Details page. You can also find images and similar parts to 5-1747147-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1747147-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1747147-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1747147-4 fall under?
The 5-1747147-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1747147-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1747147-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1747147-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1747147-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 5-1747147-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1747147-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1747147-4?
You can fill out our help required form which you can use to request a quote for 5-1747147-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.