Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Number of Rows | 1 |
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
Contact Current Rating (Max) | 2A |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.6mm, .8in |
Connector Height | 6.5mm, .2559in |
コネクタの高さ | 6.5mm |
Insulation Resistance | 1MΩ |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Nylon - GF |
Mating Entry Location | Bottom |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Mating Alignment | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
Circuit Application | Signal |
Comment | Positions of self-retaining post: A=1 & 5, B=3., With nickel underplate. |
Packaging Quantity | 250 |
実装方法 | Tray |
Packaging Method | Tray |
Connector & Housing Type | Receptacle |
Applied Pressure | Standard |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Header Type | Pin Header |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .161in, 4.1mm |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Bottom Entry B-B Rec Assy |Amp Te Connectivity 5-174074-6 | Newark Electronics |
Conn Socket Strip RCP 6 POS 2.54mm Solder ST Thru-Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 5-174074-6?
Additional datasheets, footprints and schematics for 5-174074-6 are listed on our Part Details page. You can also find images and similar parts to 5-174074-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-174074-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-174074-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-174074-6 fall under?
The 5-174074-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-174074-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-174074-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-174074-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-174074-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-174074-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-174074-6 often in real-time on the comparison pages.
What if I can't find stock of 5-174074-6?
You can fill out our help required form which you can use to request a quote for 5-174074-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.