Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.27
|
2,443
in stock
|
Buy Now | |
Farnell
from US$2.78
|
2,443
in stock
|
Buy Now | |
element14
from US$4.07
|
2,442
in stock
|
Buy Now | |
TE Store
from US$3.35
|
188
in stock
|
Buy Now | |
Rapid Electronics
from US$2.34
|
137
in stock
|
Buy Now | |
Chip One Stop
from US$3.42
|
137
in stock
|
Buy Now | |
Avnet America
from US$2.39
|
-
|
Buy Now | |
RS Americas
from US$2.97
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Style | Elbow |
Body Insulation | With |
Body Material | Brass |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Nickel |
Impedance | 75Ω |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Box |
Connector System | Cable-to-Cable |
RF Connector Type | F Series |
Isolated Ground | No |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Rf/Coaxial Adaptor, Inter Series Coaxial, Right Angle Adapter, F, Jack, F, Plug Rohs Compliant: Yes |Te Connectivity 5-1634537-1 | Newark Electronics |
ADAPTOR, F JACK, F PLUG, 75OHM | Farnell |
F Type Elbow Adaptor Plug - Jack Connector Interface Adapter Type: In-Series Adapter Body Orientation: Right Angle Side A Interface: F Type Side A Gender: Jack Side B Interface: F Type In-Series Adapter Right Angle F Type Jack | Connector Adapters & Connector Saver | Part Number: 5-1634537-1 | Internal Number: 5-1634537-1 | TE Connectivity | TE Store |
RF Adapters-In Series Elbow Plug- Jack | Rapid Electronics |
F series elbow adaptor plug - Jack | RS |
Conn Type F Adapter RCP/PL RA Nickel Individual | Avnet America |
Right Angle RF Adapter Type F Socket to Type F Plug 0 - 1GHz | TE Connectivity 5-1634537-1 | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5-1634537-1?
Additional datasheets, footprints and schematics for 5-1634537-1 are listed on our Part Details page. You can also find images and similar parts to 5-1634537-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1634537-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1634537-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1634537-1 fall under?
The 5-1634537-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 5-1634537-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1634537-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1634537-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1634537-1 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, TE Store and Rapid Electronics have stock available or on a lead time for 5-1634537-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1634537-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1634537-1?
You can fill out our help required form which you can use to request a quote for 5-1634537-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.