Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.73
|
4,297
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
4,294
in stock
|
Buy Now | |
Chip One Stop
from US$1.62
|
4,294
in stock
|
Buy Now | |
Farnell
from US$2.08
|
3,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.71
|
250
in stock
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
element14
from US$1.23
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc Alloy |
---|---|
Body Insulation | With |
Body Style | Tee |
Body Plating Material | Nickel |
Body Shape | Circular |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
For Use With | ZDC/BNC Connector |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Isolated Ground | No |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Type | BNC |
Grade | Commercial |
Connector System | Cable-to-Cable |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RF Adapters-Tee T Adpt JK-PL-JK NKL GLD 50Ohm | Rapid Electronics |
Bnc T Adpt Jpj 50Ohm Nickel Gold Pltd |Amp Te Connectivity 5-1634532-1 | Newark Electronics |
BNC TEE ADAPTER, 1 X PLUG-2 X JACK | Farnell |
T adapter | Transfer Multisort Elektronik |
BNC Ni-pl T adaptor | RS |
Conn ZDC/BNC Adapter RCP/PL/RCP 0Hz to 4GHz 50Ohm T Style Gold Over Nickel Over Copper Individual | Avnet America |
ADAPTOR, BNC PLUG, BNC JACK, JACK, 50OHM | element14 |
RF Adapters - Tee T Adpt JK-PL-JK NKL GLD 50Ohm | Sager |
Where can I find additional details, specifications and documents for a 5-1634532-1?
Additional datasheets, footprints and schematics for 5-1634532-1 are listed on our Part Details page. You can also find images and similar parts to 5-1634532-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1634532-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1634532-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1634532-1 fall under?
The 5-1634532-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 5-1634532-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1634532-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1634532-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1634532-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 5-1634532-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1634532-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1634532-1?
You can fill out our help required form which you can use to request a quote for 5-1634532-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.