Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SBCHE6R56KF,
5-1623732-8 |
Prices starting from US$0.30
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 38 x 7 x 8mm |
Resistance | .56Ω |
Power Rating | 7W |
Resistance Class | Up to 1kΩ |
Tolerance | 10% |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Box |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Product Type | Fixed Resistor |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Operating Temperature Range | -55 – 350°C |
Temperature Coefficient | ±400ppm/°C |
Wirewound Res.-Through Hole BCHE 7 W R56 10% | Rapid Electronics |
TE Connectivity - AMP Through-Hole Resistor BCHE 7 W R56 10% | Distrelec |
Wirewound Res.-Through Hole Bche 7 W R56 10% |Amp Te Connectivity 5-1623732-8 | Newark Electronics |
Resistor, 560 Milliohms, ± 10%, 7 W, Axial Leaded, Wirewound, High Power | Avnet America |
Resistor, 560 Milliohms, � 10%, 7 W, Axial Leaded, Wirewound, High Power | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Unknown |
Resistance | 0.56ohm |
---|---|
Product Range | SBC Series |
Power Rating | 7W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-1623732-8?
Additional datasheets, footprints and schematics for 5-1623732-8 are listed on our Part Details page. You can also find images and similar parts to 5-1623732-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1623732-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1623732-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1623732-8 fall under?
The 5-1623732-8 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 5-1623732-8 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1623732-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1623732-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1623732-8 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 5-1623732-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1623732-8 often in real-time on the comparison pages.
What if I can't find stock of 5-1623732-8?
You can fill out our help required form which you can use to request a quote for 5-1623732-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.