Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SBCHE68K2JF,
5-1623732-5 |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.83
|
100
in stock
|
Buy Now | |
Conrad
from US$1.22
|
750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
Distrelec
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 38 x 7 x 8mm |
Resistance | 8.2KΩ |
Power Rating | 7W |
Tolerance | 5% |
Resistance Class | 1kΩ – 1MΩ |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Box |
Product Type | Fixed Resistor |
Element Type | Wirewound |
Resistor Type | Power Resistor |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Temperature Coefficient | ±200ppm/°C |
Operating Temperature Range | -55 – 350°C |
Max. temperature: +350 °C | Conrad |
Wirewound Resistors-Through Hole Bche 7 W 8K2 5% |Amp Te Connectivity 5-1623732-5 | Newark Electronics |
Wirewound Resistors-Through Hole BCHE 7 W 8K2 5% | Rapid Electronics |
TE Connectivity BCHE 7 W 8K2 5% Fixed Resistor Wire Woun | Distrelec |
Res Wirewound 8.2K Ohm 5% 7W �200ppm/�C Ceramic AXL Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1623732-5?
Additional datasheets, footprints and schematics for 5-1623732-5 are listed on our Part Details page. You can also find images and similar parts to 5-1623732-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1623732-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1623732-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1623732-5 fall under?
The 5-1623732-5 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 5-1623732-5 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1623732-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1623732-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1623732-5 have stock available?
Authorised distributors including Conrad, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 5-1623732-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1623732-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1623732-5?
You can fill out our help required form which you can use to request a quote for 5-1623732-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.