Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | LEV200A6NAA |
Prices starting from US$83.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$98.70
|
64
in stock
|
Buy Now | |
TE Store
from US$118.96
|
935
in stock
|
Buy Now | |
Powell Electronics
from US$109.24
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$112.46
|
64
in stock
|
Buy Now | |
element14
from US$113.75
|
64
in stock
|
Buy Now | |
Rapid Electronics
from US$165.12
|
9
in stock
|
Buy Now | |
Distrelec
from US$147.07
|
9
in stock
|
Buy Now | |
Avnet America
from US$90.23
|
-
|
Buy Now | |
RS Americas
from US$117.65
|
-
|
Buy Now | |
TTI Europe
from US$83.82
|
-
|
Buy Now | |
Sager
from US$101.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Pole Configuration | 1 |
Contact Current Rating | 500A |
Contact Arrangement | 1 Form X, SPST-NO DM |
Wire Size | 22AWG, .34mm² |
Coil Voltage Rating | 48VDC |
Coil Voltage (Max) | 48VDC |
Actuating System | DC |
Coil Resistance | 145Ω |
Contact Switching Voltage (Max) | 900VDC |
Mounting Type | Bottom |
Torque | 80in-lbs |
Packaging Method | Individual |
Product Type | Contactor |
Product Classification | Relays - Contactors |
Contactor Type | Sealed |
Product Category | Electromechanical Relays |
Terminal Configuration | 10-32 Stud |
Coil Termination | 10-32 UNF-2A Stud |
LEV200A6NAA=RELAY, SPST-NO Contact Arrangement: 1 Form X, SPST-NO DM Wire Size: 22 AWG Wire Size: .34 mm² Contact Current Rating: 500 A Coil Voltage (Max): 48 VDC Dc Contactors For Mil-Aero Application | 1 Form X, SPST-NO DM 22 AWG .34 mm² 500 A | Part Number: 5-1618388-8 | Internal Number: 5-1618388-8 | Alias Number: LEV200A6NAA | TE Connectivity | TE Store |
Contactor, Spst-No-Dm, 500A, 48Vdc Rohs Compliant: Yes |Kilovac Te Connectivity 5-1618388-8 | Newark Electronics |
CONTACTOR, SPST-NO-DM, 500A, 48VDC | element14 |
Industrial Relays RELAY SPST-NO | Rapid Electronics |
TE Connectivity - AMP DC Contactors LEV200A6NAA%3DRELAY SPST-NO | Distrelec |
Electromechanical Relay SPST-NO-DM 500A 48VDC Bottom Mount | Avnet America |
DC Contactors, 1 Form X, SPST-NO DM, 22 AWG Wire Size, 500A, Kilovac LEV200 | TE Connectivity 5-1618388-8 | RS Americas |
CONTACTOR RELAY SPST 500A 48V | TTI Europe |
Industrial Relays RELAY, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 5-1618388-8?
Additional datasheets, footprints and schematics for 5-1618388-8 are listed on our Part Details page. You can also find images and similar parts to 5-1618388-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1618388-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1618388-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1618388-8 fall under?
The 5-1618388-8 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 5-1618388-8 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1618388-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1618388-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1618388-8 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5-1618388-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1618388-8 often in real-time on the comparison pages.
What if I can't find stock of 5-1618388-8?
You can fill out our help required form which you can use to request a quote for 5-1618388-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.