Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ejector Location | Both Ends |
---|---|
Ejector Type | Locking |
Latch Plating Material | Tin |
Latch Material | Stainless Steel |
Module Key Type | SGRAM |
Number of Rows | 2 |
Center Key | None |
Number of Keys | 1 |
Module Orientation | Right Angle |
Number of Positions | 200 |
Number of Bays | 2 |
Keying | Reverse |
Socket Style | SO DIMM |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | .5A |
Socket Type | Memory Card |
Stack Height | 6.5mm, .256in |
DRAM Voltage | 2.5V |
Centerline (Pitch) | .6mm, .024in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Peg |
PCB Mounting Style | Surface Mount |
Circuit Application | Power |
Packaging Method | Semi-Hard Tray Assembly |
Packaging Quantity | 20 |
Connector System | Cable-to-Board |
Row-to-Row Spacing | 6.2mm, .244in |
Profile | Standard |
Product Type | Socket |
DRAM Type | Double Data Rate (DDR) |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
SGRAM Voltage | 2.5V |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
SEMI-HARD TRAY DDR SODIMM 200P | TE Connectivity 5-1612773-1 | RS Americas |
Semi-Hard Tray Ddr Sodimm 200P |Amp Te Connectivity 5-1612773-1 | Newark Electronics |
Conn SO DIMM Socket SKT 200 POS 0.6mm Solder RA SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a 5-1612773-1?
Additional datasheets, footprints and schematics for 5-1612773-1 are listed on our Part Details page. You can also find images and similar parts to 5-1612773-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1612773-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1612773-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1612773-1 fall under?
The 5-1612773-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5-1612773-1 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1612773-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1612773-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1612773-1 have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 5-1612773-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1612773-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1612773-1?
You can fill out our help required form which you can use to request a quote for 5-1612773-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.