Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1611022-0 |
Auxiliary Switch Contact Arrangement | Without |
---|---|
Contact Base Material | Silver Cadmium Oxide |
Pole Configuration | 3 |
Contact Current Rating | 60A |
Contact Arrangement | 3 Form X, 3PST-NO-DM |
Wire Size | 2.08 – 33.6mm², 14 – 2AWG |
Coil Voltage (Max) | 240VAC |
Actuating System | AC |
Contact Switching Voltage (Max) | 600VAC |
Coil Voltage Rating | 208 – 240VAC |
Coil Resistance | 175Ω |
Agency Approval | SEMKO Certified, UL Recognized, CSA Certified |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Mounting Plate | With |
Torque | 50in-lbs |
Packaging Method | Loose Piece |
Contactor Type | Definite Purpose |
Molded | Yes |
Terminal Configuration | Box Lug, Quick Connect |
Product Type | Contactor |
Product Classification | Relays - Contactors |
Arc Cover | With |
Product Category | Electromechanical Relays |
Model | 93 |
Coil Termination | 6-32 Screw, Quick Connect |
Electromechanical Relay 3PST-NO-DM 75A 208/240VAC 180Ohm Flange Mount | Avnet America |
Contactors - Electromechanical 3100-30K17999CJ=CONTACTOR | Sager |
Where can I find additional details, specifications and documents for a 5-1611022-0?
Additional datasheets, footprints and schematics for 5-1611022-0 are listed on our Part Details page. You can also find images and similar parts to 5-1611022-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1611022-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1611022-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1611022-0 fall under?
The 5-1611022-0 is listed under Relays, Contactors & Switches > Contactors > Definite Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 5-1611022-0 when available in the Definite Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1611022-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1611022-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1611022-0 have stock available?
Authorised distributors including Avnet America, Power and Signal Group and Sager have stock available or on a lead time for 5-1611022-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1611022-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1611022-0?
You can fill out our help required form which you can use to request a quote for 5-1611022-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.