Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-5-0160506-8,
F38385-000 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
12,325
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
19,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
16,308
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
11,808
in stock
|
Buy Now | |
TE Store
from US$0.22
|
5,158
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
4,928
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
852
in stock
|
Buy Now | |
element14
from US$0.18
|
852
in stock
|
Buy Now | |
Farnell
from US$0.19
|
852
in stock
|
Buy Now | |
Boersig
from US$0.17
|
211
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Terminal Orientation | Straight |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 20.2mm, .795in |
Accepts Wire Insulation Diameter Range | 2.31 – 3.3mm, .091 – .13in |
Mating Tab Thickness | .032in, .81mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insulated | No |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON REC AWG20-15 | TTI Europe |
250 FASTON REC 20-16 AWG TPBZ | Rapid Electronics |
Receptacle terminal,FASTON 250,AWG 20-15 | RS |
TE Connectivity - AMP FASTON 250 Push-On Terminal 1.65mm2 | Distrelec |
250 FASTON REC 20-16 AWG TPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 16 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 5-160506-8 | Internal Number: 5-160506-8 | Alias Number: AMPS-5-0160506-8 | TE Connectivity | TE Store |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Te Connectivity 5-160506-8 | Newark Electronics |
TERMINAL, DISCONNECT, 20 TO 15AWG, CRIMP | element14 |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal 15.5-20AWG RCP 20.2mm 7.6mm Tin Loose Piece | Avnet America |
FASTON 250 RECEPTACLE 0.5-1.5 MM2 TPPHBZ | TE Connectivity 5-160506-8 | RS Americas |
Where can I find additional details, specifications and documents for a 5-160506-8?
Additional datasheets, footprints and schematics for 5-160506-8 are listed on our Part Details page. You can also find images and similar parts to 5-160506-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160506-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160506-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160506-8 fall under?
The 5-160506-8 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160506-8 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160506-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160506-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160506-8 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, RS, Distrelec and TE Store have stock available or on a lead time for 5-160506-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160506-8 often in real-time on the comparison pages.
What if I can't find stock of 5-160506-8?
You can fill out our help required form which you can use to request a quote for 5-160506-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.