Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
14,093
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
1,019
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,015
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Accepts Wire Insulation Diameter Range | 2.31 – 3.3mm, .091 – .13in |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .795in, 20.2mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Normal |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 250 FASTON REC. IS | Rapid Electronics |
TE Connectivity Spade Connector, Non-Insulated, 0.5 ... 1.5mm², Socket | Distrelec |
Terminal: flat | Transfer Multisort Elektronik |
Female Disconnect, 6.35Mm, 20-15Awg | Newark Electronics |
FASTON 250 RECEPTACLE 0.5-1.5 MM2 BR | Boersig |
250 FASTON REC 20-16 AWG BR | TTI Europe |
Quick Disconnect Terminal 15-20AWG RCP 21.2mm 7.6mm Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 5-160506-1?
Additional datasheets, footprints and schematics for 5-160506-1 are listed on our Part Details page. You can also find images and similar parts to 5-160506-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160506-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160506-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160506-1 fall under?
The 5-160506-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160506-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160506-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160506-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160506-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 5-160506-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160506-1 often in real-time on the comparison pages.
What if I can't find stock of 5-160506-1?
You can fill out our help required form which you can use to request a quote for 5-160506-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.