Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
500
in stock
|
Buy Now | |
Boersig
from US$0.15
|
874
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
860
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
860
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 16mm, .63in |
Accepts Wire Insulation Diameter Range | .118 – .157in, 3 – 4mm |
Mating Tab Width | 4.75mm, .187in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 70Newton, 7.1kgf |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE Connectivity 187 FASTON REC 18-14 AWG TPBR Terminals | Distrelec |
Receptacle terminal,FASTON 187,AWG 17-13 | RS |
187 Faston Is Rohs Compliant: Yes |Amp Te Connectivity 5-160491-2 | Newark Electronics |
Quick Disconnect Terminal 13.5-17AWG RCP 16mm 5.6mm Tin Loose Piece | Avnet America |
Receptacle terminal, FASTON 187,AWG 17-13 | TE Connectivity 5-160491-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5-160491-2?
Additional datasheets, footprints and schematics for 5-160491-2 are listed on our Part Details page. You can also find images and similar parts to 5-160491-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160491-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160491-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160491-2 fall under?
The 5-160491-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160491-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160491-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160491-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160491-2 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for 5-160491-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160491-2 often in real-time on the comparison pages.
What if I can't find stock of 5-160491-2?
You can fill out our help required form which you can use to request a quote for 5-160491-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.