Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
500
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
51,000
in stock
|
Buy Now | |
Boersig
from US$0.08
|
26,397
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
15,267
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
15,267
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
15,267
in stock
|
Buy Now | |
TE Store
from US$0.15
|
9,546
in stock
|
Buy Now | |
Farnell
from US$0.12
|
4,905
in stock
|
Buy Now | |
element14
from US$0.13
|
3,905
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,207
in stock
|
Buy Now | |
Conrad
from US$0.21
|
1,750
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .629in, 16mm |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | High mating force |
Packaging Quantity | 500 |
Packaging Method | Strip/Reel |
Sealable | No |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FASTON 187 RECEPTACLE TPBR | TTI Europe |
FASTON 187 RECEPTACLE 0.5-1.5 MM2 TPBR | Boersig |
187 Faston Rec 20-16 Awg Tpbr |Amp Te Connectivity 5-160490-2 | Newark Electronics |
187 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.65 mm² 4.75 mm | Quick Disconnect | Part Number: 5-160490-2 | Internal Number: 5-160490-2 | TE Connectivity | TE Store |
TERMINAL. FASTON, 4.75X0.81MM | Farnell |
Terminal: flat | Transfer Multisort Elektronik |
The use of fast-on products in all branches of the industry has claimed as a reliable plug-in system. In general, the selection of the faston connector in terms of material and surface after the operating temperature.This text is machine translated. | Conrad |
Receptacle terminal,FASTON 187,AWG 20-15 | RS |
FASTON 187 Series AWG 20-15 Non-Insulated Tin Plated Receptacle Assembly | Future Electronics |
Quick Disconnect Terminal 15.5-20AWG F 16mm 5.6mm Tin Loose Piece | Avnet America |
Receptacle terminal, FASTON 187,AWG 20-15 | TE Connectivity 5-160490-2 | RS Americas |
TE Connectivity Spade Connector, Non-Insulated, 0.5 ... 1.5mm², Socket | Distrelec |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5-160490-2?
Additional datasheets, footprints and schematics for 5-160490-2 are listed on our Part Details page. You can also find images and similar parts to 5-160490-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160490-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160490-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160490-2 fall under?
The 5-160490-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160490-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160490-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160490-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160490-2 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5-160490-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160490-2 often in real-time on the comparison pages.
What if I can't find stock of 5-160490-2?
You can fill out our help required form which you can use to request a quote for 5-160490-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.