Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0405
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,400
in stock
|
Buy Now | |
element14
from US$0.10
|
3,400
in stock
|
Buy Now | |
Farnell
from US$0.08
|
3,400
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
3,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.0431
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.0405
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
TE Store
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | 19mm, .748in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Extraction Force | 80Newton, 8.1kgf |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Versions according to DIN 46247, Part 3 |
Line | Premier |
Packaging Quantity | 7000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Receptacle terminal,FASTON (REEL) | RS |
Terminal, 6.35X0.81, 20-15Awg | Newark Electronics |
TERMINAL, 6.35X0.81, 20-15AWG | element14 |
TE Connectivity Spade Connector, Non-Insulated, 0.5 ... 1.5mm², Socket | Distrelec |
Faston Series 250 V 05-15 mm TPBR Barrier Strip | Future Electronics |
Quick Disconnect Terminal 15-20AWG RCP 20mm 7.6mm Tin Strip | Avnet America |
Receptacle terminal, FASTON 250,AWG 20-15 | TE Connectivity 5-160432-4 | RS Americas |
FASTON FMALE STRAIGHT TIN | TTI Europe |
250 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 16 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 5-160432-4 | Internal Number: 5-160432-4 | TE Connectivity | TE Store |
250 FASTON IS | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5-160432-4?
Additional datasheets, footprints and schematics for 5-160432-4 are listed on our Part Details page. You can also find images and similar parts to 5-160432-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160432-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160432-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160432-4 fall under?
The 5-160432-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160432-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160432-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160432-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160432-4 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 5-160432-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160432-4 often in real-time on the comparison pages.
What if I can't find stock of 5-160432-4?
You can fill out our help required form which you can use to request a quote for 5-160432-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.