Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1589672-0 |
No distributors results available
Wire & Cable Insulation Material | Ribbon Cable FEP |
---|---|
Number of Positions | 51 |
Number of Rows | 1 |
Product Length | 150mm, 5.9in |
Wire Size | 30AWG, .05mm² |
Centerline (Pitch) | .025in, .64mm |
Housing Material | Aluminum |
Hardware Type | 1.0 mm Captive Jackscrew |
Mounting/Mating Hardware | With |
PCB Jumper & Shunt Assembly Type | Plug-to-Plug (low to high in row) |
Wire Type | Stranded |
Where can I find additional details, specifications and documents for a 5-1589672-0?
Additional datasheets, footprints and schematics for 5-1589672-0 are listed on our Part Details page. You can also find images and similar parts to 5-1589672-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1589672-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1589672-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1589672-0 fall under?
The 5-1589672-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 5-1589672-0 when available in the Wire-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1589672-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1589672-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1589672-0 have stock available?
There is no stock from authorised distributors for 5-1589672-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1589672-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1589672-0?
You can fill out our help required form which you can use to request a quote for 5-1589672-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.