Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.88
|
175
in stock
|
Buy Now | |
Heilind Electronics
from US$14.96
|
186
in stock
|
Buy Now | |
Newark Electronics
from US$11.88
|
73
in stock
|
Buy Now | |
element14
from US$9.86
|
73
in stock
|
Buy Now | |
Farnell
from US$9.90
|
73
in stock
|
Buy Now | |
TE Store
from US$12.27
|
55
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.96
|
43
in stock
|
Buy Now | |
RS Americas
from US$12.90
|
4
in stock
|
Buy Now | |
Avnet America
from US$9.36
|
-
|
Buy Now | |
Boersig
from US$7.65
|
-
|
Buy Now | |
Distrelec
from US$9.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Type | Split-Ring |
---|---|
Cable Exit Angle | 45 |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Number of Positions | 25 |
Connector Mounting Type | Panel, Cable Mount (Free-Hanging) |
Shielded | Yes |
Shell Size | 3 |
Accessory Type | Backshell Kit |
Connector System | Cable-to-Cable, Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
25 way 45 deg entry D backshell | RS |
D Sub Backshell, 45Deg, Zinc Alloy Rohs Compliant: Yes |Te Connectivity 5-1478763-3 | Newark Electronics |
D SUB BACKSHELL, 45DEG, ZINC ALLOY | element14 |
Metal backshell 25 way 45 Deg Entry-KIT Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Body Orientation: Straight Compatible With Connector Shell Size: 3 Number of Positions: 25 Shielded Backshell Straight 3 | Connector Backshell | Part Number: 5-1478763-3 | Internal Number: 5-1478763-3 | TE Connectivity | TE Store |
ADK Series Series Die Cast Zinc Angled D-sub Conn Backshell,25 Way, Strain Relief | TE Connectivity 5-1478763-3 | RS Americas |
Connector Accessories Backshell With Cable Clamp 25 POS Individual | Avnet America |
TE Connectivity | Distrelec |
Where can I find additional details, specifications and documents for a 5-1478763-3?
Additional datasheets, footprints and schematics for 5-1478763-3 are listed on our Part Details page. You can also find images and similar parts to 5-1478763-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1478763-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1478763-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1478763-3 fall under?
The 5-1478763-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5-1478763-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1478763-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1478763-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1478763-3 have stock available?
Authorised distributors including Heilind Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5-1478763-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1478763-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1478763-3?
You can fill out our help required form which you can use to request a quote for 5-1478763-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.