Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.16
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.34
|
674
in stock
|
Buy Now | |
Newark Electronics
from US$5.72
|
160
in stock
|
Buy Now | |
Distrelec
from US$7.00
|
160
in stock
|
Buy Now | |
Avnet America
from US$3.83
|
-
|
Buy Now | |
RS Americas
from US$5.65
|
-
|
Buy Now | |
Avnet Asia
from US$3.82
|
-
|
Buy Now | |
TE Store
from US$7.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Positions | 4 |
Number of Rows | 2 |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
端子のタイプ | Socket |
Contact Plating Material | Gold Over Nickel |
Contact Current Rating (Max) | 3A |
Length | 15.8mm, .622in |
Height | 1.181in, 30mm |
幅 | 22.5mm |
Width | .885in |
Operating Voltage | 32VDC |
Housing Color | Black |
Housing Material | Thermoplastic GF |
Centerline (Pitch) | .079in |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Panel Mount | No |
Circuit Application | Signal |
Assembly Integration Feature | Without |
For Use With | Header |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Row-to-Row Spacing | 6.5mm, .256in |
Connector System | Wire-to-Wire |
Connector Type | Connector Assembly |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Shielded | No |
Operating Temperature Range | -22 – 167°F, -30 – 75°C |
Power To The Board 2Mm Rits F/H 04P Jnc-Box 2Row |Amp Te Connectivity 5-1473574-4 | Newark Electronics |
TE Connectivity RITS.JUNCTION BOX 4D 4P F/H Board Connec | Distrelec |
Conn Wire to Board F 4 POS 2mm ST Panel Mount | Avnet America |
RITS.JUNCTION BOX 4D 4P F/H | TE Connectivity 5-1473574-4 | RS Americas |
Special Order: RITS.JUNCTION BOX 4D 4P F/H Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Standard Rectangular Connector | Part Number: 5-1473574-4 | Internal Number: 5-1473574-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-1473574-4?
Additional datasheets, footprints and schematics for 5-1473574-4 are listed on our Part Details page. You can also find images and similar parts to 5-1473574-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1473574-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1473574-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1473574-4 fall under?
The 5-1473574-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1473574-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1473574-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1473574-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1473574-4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 5-1473574-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1473574-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1473574-4?
You can fill out our help required form which you can use to request a quote for 5-1473574-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.