Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.74
|
No stock
|
Buy Now | |
TE Store
from US$4.49
|
1,669
in stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
1,250
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
1,250
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
1,250
in stock
|
Buy Now | |
Distrelec
from US$1.76
|
1,250
in stock
|
Buy Now | |
Future Electronics
from US$2.10
|
-
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
RS Americas
from US$2.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Positions | 14 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Mating Post Length | .23in, 5.85mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 250 |
Packaging Method | Reel |
実装方法 | Reel |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Housing | Yes |
High Temperature Compatible | Yes |
14 MODII HDR DR SFMT B/A T&R PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 14 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 14 | PCB Header & Receptacle | Part Number: 5-147292-1 | Internal Number: 5-147292-1 | TE Connectivity | TE Store |
Headers & Wire Housings 14 Hdr Dr Sfmt B/A |Amp Te Connectivity 5-147292-1 | Newark Electronics |
Headers&Wire Housings 14 HDR DR SFMT B/A | Rapid Electronics |
TE Connectivity 14 MODII HDR DR SFMT B/A T&R Board Connector 14 Contact(s) 2 Row(s) Male Right Angle Solder Terminal Black Insulator | Distrelec |
PIN HEADERS | Farnell |
Conn Unshrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole T/R | Avnet America |
Connector, AMPMODU, 14 Modii Hdr Dr Sfmt B/A T&R | TE Connectivity 5-147292-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5-147292-1?
Additional datasheets, footprints and schematics for 5-147292-1 are listed on our Part Details page. You can also find images and similar parts to 5-147292-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-147292-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-147292-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-147292-1 fall under?
The 5-147292-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-147292-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-147292-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-147292-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-147292-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-147292-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-147292-1 often in real-time on the comparison pages.
What if I can't find stock of 5-147292-1?
You can fill out our help required form which you can use to request a quote for 5-147292-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.