Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Number of Positions | 14 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 30µin |
Mating Post Length | .318in, 8.08mm |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Retention Solder Tails |
Panel Mount Feature | Without |
Strain Relief | Without |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 25 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
14 Modii Hdr Drra B/A 100 W/Hd |Amp Te Connectivity 5-146311-7 | Newark Electronics |
Connector, AMPMODU, 14 Modii Hdr Drra B/A 100 W/Hd | TE Connectivity 5-146311-7 | RS Americas |
TE Connectivity 14 MODII HDR DRRA B/A 100 W/HD Headers & Wire Housings 14 MODII HDR DRRA B/A 100 W/HD | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-146311-7?
Additional datasheets, footprints and schematics for 5-146311-7 are listed on our Part Details page. You can also find images and similar parts to 5-146311-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146311-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146311-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146311-7 fall under?
The 5-146311-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146311-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146311-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146311-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146311-7 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 5-146311-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146311-7 often in real-time on the comparison pages.
What if I can't find stock of 5-146311-7?
You can fill out our help required form which you can use to request a quote for 5-146311-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.