Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
5,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
5,910
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
5,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
-
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
TE Store
from US$1.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Square |
PCB Thickness (Recommended) | 1.6mm, .063in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer), LCP-GF (Liquid Crystal Polymer) |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
実装方法 | Carton |
Packaging Quantity | 240 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.29mm, .09in |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings 06P HDR SRST B/A | Rapid Electronics |
TE Connectivity 06 MODII HDR SRST B/A .100CL Board Connector 6 Contact(s) 1 Row(s) Male Straight Solder Terminal Black Insulator | Distrelec |
PIN HEADERS | Farnell |
06 Modii Hdr Srst B/A .100Cl |Amp Te Connectivity 5-146285-6 | Newark Electronics |
AMPMODU 6 Position Through-Hole Single Row 0.1 Inch Straight Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 06 Modii Hdr Srst B/A .100Cl | TE Connectivity 5-146285-6 | RS Americas |
Special Order: 06 MODII HDR SRST B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 5-146285-6 | Internal Number: 5-146285-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-146285-6?
Additional datasheets, footprints and schematics for 5-146285-6 are listed on our Part Details page. You can also find images and similar parts to 5-146285-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146285-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146285-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146285-6 fall under?
The 5-146285-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146285-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146285-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146285-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146285-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5-146285-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146285-6 often in real-time on the comparison pages.
What if I can't find stock of 5-146285-6?
You can fill out our help required form which you can use to request a quote for 5-146285-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.