Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
TE Store
from US$0.30
|
4,845
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,130
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
230
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
230
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Distrelec
from US$0.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Number of Positions | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | LCP-GF (Liquid Crystal Polymer), LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
PCB Mount Retention Type | Solder Tail |
Mating Alignment | Without |
Comment | Headers without retention tails may be broken to the desired number of positions using Hand Tool 91406-1., Headers are also available in sizes 2 thru 39 positions. When ordering, add the prefix and/or suffix (dash) numbers to the base part number that corresponds with the desired size. |
Packaging Method | Carton |
Packaging Quantity | 520 |
実装方法 | Carton |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
01 MODII HDR SRST B/A LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 1 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 1 | PCB Header & Receptacle | Part Number: 5-146280-1 | Internal Number: 5-146280-1 | TE Connectivity | TE Store |
Connector, Header, 1Pos | Newark Electronics |
Headers&Wire Housings Unshrouded 1 POS T/H | Rapid Electronics |
AMPMODU 1 Position Through Hole Single Row Vertical Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 1 POS Solder ST Thru-Hole | Avnet America |
Circular Connector, 01 MODII HDR SRST B/A LF | TE Connectivity 5-146280-1 | RS Americas |
TE Connectivity - AMP PCB Connector 01 MODII HDR SRST B/A LF | Distrelec |
CONN, HEADER, 1POS | Farnell |
Where can I find additional details, specifications and documents for a 5-146280-1?
Additional datasheets, footprints and schematics for 5-146280-1 are listed on our Part Details page. You can also find images and similar parts to 5-146280-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146280-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146280-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146280-1 fall under?
The 5-146280-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146280-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146280-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146280-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146280-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 5-146280-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146280-1 often in real-time on the comparison pages.
What if I can't find stock of 5-146280-1?
You can fill out our help required form which you can use to request a quote for 5-146280-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.