Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
18,278
in stock
|
Buy Now | |
TE Store
from US$0.22
|
35,692
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
18,278
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
18,278
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
18,278
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
Comment | Headers are also available in sizes 4 thru 78 positions. When ordering, add the prefix and/or suffix (dash) numbers to the base part number that corresponds to the number of positions per row., Headers without retention tails may be broken to the desired number of positions using Hand Tool 91406-1. |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 1040 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
02 MODII HDR DRST B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 2 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 2 | PCB Header & Receptacle | Part Number: 5-146254-1 | Internal Number: 5-146254-1 | TE Connectivity | TE Store |
Headers & Wire Housings 02P Hdr Drst B/A |Amp Te Connectivity 5-146254-1 | Newark Electronics |
Headers&Wire Housings 02P HDR DRST B/A | Rapid Electronics |
TE Connectivity - AMP PCB Connector 02 MODII HDR DRST B/A | Distrelec |
AMPMODU Series 2 Position 2.54 mm Dual Row Through Hole Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 2 POS Solder ST Thru-Hole | Avnet America |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-146254-1?
Additional datasheets, footprints and schematics for 5-146254-1 are listed on our Part Details page. You can also find images and similar parts to 5-146254-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146254-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146254-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146254-1 fall under?
The 5-146254-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146254-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146254-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146254-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146254-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-146254-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146254-1 often in real-time on the comparison pages.
What if I can't find stock of 5-146254-1?
You can fill out our help required form which you can use to request a quote for 5-146254-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.