Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.27
|
5,717
in stock
|
Buy Now | |
element14
from US$4.08
|
4,336
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
RS
from US$2.49
|
-
|
Buy Now | |
Newark Electronics
from US$2.61
|
-
|
Buy Now | |
Future Electronics
from US$2.84
|
-
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
RS Americas
from US$3.70
|
-
|
Buy Now | |
TTI Europe
from US$2.49
|
-
|
Buy Now | |
Sager
from US$2.73
|
-
|
Buy Now |
Weight | .75g, .026oz |
---|---|
Insulation Special Features | 2000V Initial Surge Withstand Voltage Between Contacts & Coil |
Contact Plating Material | Gold |
Contact Number of Poles | 2 |
Contact Material | PdRu+Au |
Contact Current Rating | 2A |
Terminal Type | PCB-SMT |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Arrangement | 2 Form C (2 CO) |
Contact Current Class | 0 – 2 A |
Width | .222in, 6mm |
Length Class (Mechanical) | 0 – 10 mm |
Length | 10mm, .393in |
Dimensions (L x W x H) (Approximate) | 10 x 6 x 5.65mm, .393 x .236 x .222in |
Height | 5.65mm |
Width Class (Mechanical) | 0 – 6 mm |
Height Class (Mechanical) | 0 – 6 mm |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Voltage Rating | 250VAC, 220VDC |
Coil Magnetic System | Monostable, DC, Polarized |
Contact Switching Load (Min) | .1mA @ .0001V |
Voltage Standing Wave Ration (HF Parameter) | 1.49 @ 900Mhz, 1.06 @ 100MHz |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Voltage (Max) | 250VAC, 220VDC |
Actuating System | DC |
Coil Power Rating Class | 50 – 300 mW |
Insulation Initial Dielectric Between Adjacent Contacts | 750Vrms |
Coil Resistance | 1029Ω |
Contact Limiting Making Current | 2A |
Coil Voltage Rating | 12VDC |
Insulation Initial Resistance | 1000000MΩ |
Coil Power Rating (DC) | 140mW |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Insulation Initial Dielectric Between Coil/Contact Class | 1500 V – 2500 VA |
Mounting Type | Printed Circuit Board |
Performance Type | High Contact Stability |
Additional Features | Gull Wing |
Packaging Method | Reel |
Relay Type | IM Relay |
Product Type | Relay |
Isolation (HF Parameter) | -37dB @ 100MHz, -18.8dB @ 900MHz |
Insertion Loss (HF Parameter) | -.03dB @ 100MHz, -.33dB @ 900MHz |
Termination Type | Surface Mount |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
TE Connectivity - Axicom Signal Relay IM, 2CO, DC, 12V, 2A, 1.03kOhm | Distrelec |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Electromechanical Relay DPDT 2A 12VDC 1.029KOhm Surface Mount | Avnet Abacus |
IM06PGR=IM RELAY 140mW 12V | RS |
Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 12 Vdc |Axicom Te Connectivity 5-1462039-6 | Newark Electronics |
RELAY TELECOM DPDT 2A 12VDC | Future Electronics |
Relay, IM06PGR=IM 140MW 12V | TE Connectivity 5-1462039-6 | RS Americas |
SIGNAL RELAY | TTI Europe |
Low Signal Relays - PCB IM06PGR=IM RELAY 140MW 12V | Sager |
Where can I find additional details, specifications and documents for a 5-1462039-6?
Additional datasheets, footprints and schematics for 5-1462039-6 are listed on our Part Details page. You can also find images and similar parts to 5-1462039-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1462039-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1462039-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1462039-6 fall under?
The 5-1462039-6 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1462039-6 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1462039-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1462039-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1462039-6 have stock available?
Authorised distributors including Distrelec, element14, Avnet Abacus, RS and Newark Electronics have stock available or on a lead time for 5-1462039-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1462039-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1462039-6?
You can fill out our help required form which you can use to request a quote for 5-1462039-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.