Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1363364 |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.98
|
13,000
in stock
|
Buy Now | |
TTI Europe
from US$1.32
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.86
|
3,750
in stock
|
Buy Now | |
Distrelec
from US$1.71
|
2,055
in stock
|
Buy Now | |
Schukat Electronic
from US$1.17
|
1,175
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.86
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
-
|
Buy Now | |
Future Electronics
from US$1.54
|
-
|
Buy Now | |
RS Americas
from US$4.06
|
-
|
Buy Now | |
Boersig
from US$1.69
|
-
|
Buy Now | |
Sager
from US$2.53
|
-
|
Buy Now | |
Farnell
from US$1.79
|
-
|
Buy Now |
Weight | .75g, .026oz |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Number of Poles | 2 |
Contact Material | PdRu+Au |
Contact Current Rating | 2A |
Terminal Type | PCB-SMT |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (2 CO) |
Contact Current Class | 0 – 2 A |
Width Class (Mechanical) | 0 – 6 mm |
Dimensions (L x W x H) (Approximate) | .393 x .236 x .222in, 10 x 6 x 5.65mm |
Length | .393in, 10mm |
Width | .222in, 6mm |
Length Class (Mechanical) | 0 – 10 mm |
Height | .221in, 5.65mm |
Height Class (Mechanical) | 0 – 6 mm |
Insulation Initial Dielectric Between Contacts and Coil | 1800Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Coil Voltage Rating | 3VDC |
Contact Voltage Rating | 250VAC, 220VDC |
Contact Limiting Making Current | 2A |
Actuating System | DC |
Coil Type | Bistable |
Insulation Initial Dielectric Between Coil/Contact Class | 1500 V – 2500 VA |
Contact Switching Load (Min) | .1mA @ .0001V |
Coil Power Rating Class | 50 – 300 mW |
Coil Resistance | 90Ω |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 250VAC, 220VDC |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.49 @ 900Mhz |
Coil Magnetic System | Bistable, 1 Coil |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating (DC) | 100mW |
Insulation Initial Resistance | 1000000MΩ |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Gull Wing |
Packaging Method | Reel |
Relay Type | IM Relay |
Product Type | Relay |
Isolation (HF Parameter) | -37dB @ 100MHz, -18.8dB @ 900MHz |
Insertion Loss (HF Parameter) | -.03dB @ 100MHz, -.33dB @ 900MHz |
Termination Type | Surface Mount |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
Relay Signal DPDT 250VAC 3VAC Gull Wing SMD T/R | Avnet America |
SIGNAL RELAY 3V 2A 2CO SMT | TTI Europe |
IM41GR=IM RELAY 100 MW 3 V BIS | Heilind Electronics |
TE Connectivity Signal Relay IM, 2CO, DC, 3V, 2A, 90Ohm | Distrelec |
SMD Relay DPDT 2A 3V 90R Reel | Schukat Electronic |
Low Signal Relays-PCB IM41GR=IM RELAY 100MW 3V | Rapid Electronics |
Relay PCB DPDT 2C/O 3VDC 2A | RS |
Signal Relay, Dpdt, 2A, 250Vac, Smd | Newark Electronics |
Latching Single Coil 33.3mA 3VDC DPDT (2 Form C) Surface Mount Relay | Future Electronics |
Shrack, Relay PCB DPDT 2C/O 3VDC 2A | TE Connectivity 5-1462037-4 | RS Americas |
High Frequency / RF Relays IM41GR=IM RELAY 100MW 3V BIS | Sager |
Where can I find additional details, specifications and documents for a 5-1462037-4?
Additional datasheets, footprints and schematics for 5-1462037-4 are listed on our Part Details page. You can also find images and similar parts to 5-1462037-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1462037-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1462037-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1462037-4 fall under?
The 5-1462037-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1462037-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1462037-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1462037-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1462037-4 have stock available?
Authorised distributors including Avnet America, TTI Europe, Heilind Electronics, Distrelec and Schukat Electronic have stock available or on a lead time for 5-1462037-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1462037-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1462037-4?
You can fill out our help required form which you can use to request a quote for 5-1462037-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.