Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.89
|
No stock
|
Buy Now | |
TTI Europe
from US$0.87
|
11,382
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
6,896
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
6,143
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
3,341
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
2,802
in stock
|
Buy Now | |
Farnell
from US$1.54
|
2,688
in stock
|
Buy Now | |
element14
from US$1.02
|
1,048
in stock
|
Buy Now | |
Heilind Electronics
from US$1.09
|
411
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
378
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.09
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
9
in stock
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
TE Store
from US$2.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 10 |
PCB Mount Orientation | Vertical |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
実装方法 | Tube |
Packaging Quantity | 42 |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.29mm |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | Yes |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST SMD | Avnet America |
Headers&Wire Housings VT 2X05P .1 230/SMT 30AU | Rapid Electronics |
TE Connectivity - AMP PCB Conn 10 MODII HDR DRST SFMNT B/A LF | Distrelec |
CONN, HEADER, 10POS, 2ROW, 2.54MM, SMT | Farnell |
CONNECTOR, HEADER, 10POS, 2ROWS, 2.54MM | element14 |
AMPMODU 10 Position Surface Mount Dual Row Straight 2.54 mm Breakaway Header | Future Electronics |
Board-Board Connector, Header, 10 Position, 2Row | Newark Electronics |
Header vert smt 10w 2row 2.54mm AmpModu | RS |
PCB Breakaway Header, 10 Way 2 Row, 2.54mm, AMPMODU Headers Series | TE Connectivity 5-146130-4 | RS Americas |
Special Order: 10 MODII HDR DRST SFMNT B/A LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 5-146130-4 | Internal Number: 5-146130-4 | TE Connectivity | TE Store |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5-146130-4?
Additional datasheets, footprints and schematics for 5-146130-4 are listed on our Part Details page. You can also find images and similar parts to 5-146130-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146130-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146130-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146130-4 fall under?
The 5-146130-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146130-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146130-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146130-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146130-4 have stock available?
Authorised distributors including TTI Europe, Avnet America, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-146130-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146130-4 often in real-time on the comparison pages.
What if I can't find stock of 5-146130-4?
You can fill out our help required form which you can use to request a quote for 5-146130-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.