Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
1,561
in stock
|
Buy Now | |
TE Store
from US$1.33
|
10,536
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
6,480
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
6,264
in stock
|
Buy Now | |
element14
from US$0.73
|
1,561
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
281
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
281
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
281
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
144
in stock
|
Buy Now | |
Avnet America
-
|
6,480
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Boersig
from US$0.86
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
Contact Current Rating (Max) | 3A |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Packaging Quantity | 72 |
Packaging Method | Package |
実装方法 | Package |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.29mm |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 125°C |
06 MODII HDR DRST SFMNT B/A LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 5-146130-2 | Internal Number: 5-146130-2 | TE Connectivity | TE Store |
Connector Systems:Board-To-Board | Newark Electronics |
AMPMODU 6 Position Surface Mount Dual Row 0.1 Inch Straight Breakaway Header | Future Electronics |
CONNECTOR, HEADER, SMT, 2.54MM, 6WAY | element14 |
Headers&Wire Housings VT 2X03P .1 230/SMT 30AU | Rapid Electronics |
TE Connectivity - AMP PCB Conn 06 MODII HDR DRST SFMNT B/A LF | Distrelec |
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST SMD | Avnet America |
PCB Breakaway Header, 6-Pos, 2 Row, 2.54mm, Vertical, AMPMODU Headers Series | TE Connectivity 5-146130-2 | RS Americas |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5-146130-2?
Additional datasheets, footprints and schematics for 5-146130-2 are listed on our Part Details page. You can also find images and similar parts to 5-146130-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146130-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146130-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146130-2 fall under?
The 5-146130-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146130-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146130-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146130-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146130-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 5-146130-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146130-2 often in real-time on the comparison pages.
What if I can't find stock of 5-146130-2?
You can fill out our help required form which you can use to request a quote for 5-146130-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.